SWITCH SLIDE DIP SPST 0.1A 20V
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 0.1A 20V
DIP Switches/SIP Switches 10 switch sections SPST
SWITCH SLIDE DIP SPST 100MA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-219-10MSTRCT-ND | 219-10MSTR | 219-10MSTR |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps |