CTS Corporation DIP Switches 219-4LPSTJR

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-219-4LPSTJRTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-4LPSTJRCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
DIP Switches - 119-219-4LPSTJRDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.1A 20V

SWITCH SLIDE DIP SPST 0.1A 20V

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
219-4LPSTJR
Switches - DIP Switches 219-4LPSTJR
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-4LPSTJR
DIP Switches/SIP Switches 219-4LPSTJR
DIP Switches/SIP Switches 4 pos. low profile Btm Seal Tape J Bend

DIP Switches/SIP Switches 4 pos. low profile Btm Seal Tape J Bend

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 119-219-4LPSTJRTR-ND 219-4LPSTJR 219-4LPSTJR
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241261 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6RS Rotay DIP Switch - A6RS-101RF-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 450-1252-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers