CTS Corporation DIP Switches 218-8LPSTJRF

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-218-8LPSTJRFTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-8LPSTJRFDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 119-218-8LPSTJRFCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
218-8LPSTJRF
Switches - DIP Switches 218-8LPSTJRF
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 119-218-8LPSTJRFTR-ND 218-8LPSTJRF
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6FR Piano DIP Switch - A6FR-8104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 21.88 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2319848-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details