CTS Corporation DIP Switches 210-3LPSTF

Description
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 210-3LPSTF-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
210-3LPSTF-ND
DIP Switches 210-3LPSTF-ND
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
210-3LPSTF
Switches - DIP Switches 210-3LPSTF
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 210-3LPSTF-ND 210-3LPSTF
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6S-H Slide DIP Switch - A6S-9102-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 23.8 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-435802-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers