Manufacturer: CTS Electrocomponents
Win Source Part Number: 854584-219-3LPSTRF
Series: 219
Features: Dip Switch 3 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219003LPSTRF, 2193LPSTRF
SWITCH SLIDE DIP SPST 0.1A 20V
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 0.1A 20V
SWITCH SLIDE DIP SPST 100MA 20V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 854584-219-3LPSTRF | 119-219-3LPSTRFCT-ND | 219-3LPSTRF |
| Product Name | DIP Switches - 219-3LPSTRF | DIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Actuator Specifications | Slide Actuator(s) | ||
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps |