Manufacturer: CTS Electrocomponents
Win Source Part Number: 1030761-210-5MS
Packaging: Tube/Rail
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Voltage Rating: 20VDC
Current Rating: 100mA
Height Above Board: 0.190" (4.83mm)
Length: 0.558" (14.17mm)
Mounting: Through Hole
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 100MA 20V
DIP Switches/SIP Switches 5 switch sections SPST
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1030761-210-5MS | CT2105MS-ND | 210-5MS | 210-5MS |
| Product Name | DIP Switches - 210-5MS | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Number of Positions Available | 5 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 20 volts | 20 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |