CTS Corporation DIP Switches 210-4ES

Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-210-4ES-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-210-4ES-ND
DIP Switches 119-210-4ES-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
210-4ES
Switches - DIP Switches 210-4ES
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
210-4ES
DIP Switches / SIP Switches 210-4ES
DIP Switches / SIP Switches 4 pos. Ext .height Bottom Seal

DIP Switches / SIP Switches 4 pos. Ext .height Bottom Seal

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 119-210-4ES-ND 210-4ES 210-4ES
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details