CTS Corporation DIP Switches 210-2MSD

Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 210-2MSD-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
210-2MSD-ND
DIP Switches 210-2MSD-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
210-2MSD
Switches - DIP Switches 210-2MSD
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 210-2MSD-ND 210-2MSD
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Rotary Encoded DIP Switches - 336674 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6T Slide DIP Switch - A6T-5101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers