SWITCH SLIDE DIP SPST 0.025A 24V
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 0.025A 24V
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 2 pos. Low profile J bend top tape
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-218-2LPSTJRFDKR-ND | 218-2LPSTJRF | 218-2LPSTJRF |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps |