CTS Corporation DIP Switches 219-2MS

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-2MS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
219-2MS-ND
DIP Switches 219-2MS-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
219-2MS
Switches - DIP Switches 219-2MS
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-2MS
DIP Switches/SIP Switches 219-2MS
DIP Switches/SIP Switches 2 pos. Medium Height Bottom Seal

DIP Switches/SIP Switches 2 pos. Medium Height Bottom Seal

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 219-2MS-ND 219-2MS 219-2MS
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-5102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2-2396234-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switches - 486-3-160-942TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details