CTS Corporation DIP Switches 219-6LPSRF

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-6LPSRF-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
219-6LPSRF-ND
DIP Switches 219-6LPSRF-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-6LPSRF - 905928-219-6LPSRF - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-6LPSRF
905928-219-6LPSRF
DIP Switches - 219-6LPSRF 905928-219-6LPSRF
Manufacturer: CTS Electrocomponents Win Source Part Number: 905928-219-6LPSRF Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 219006LPSRF, 2196LPSRF

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905928-219-6LPSRF
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219006LPSRF, 2196LPSRF

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
219-6LPSRF
Switches - DIP Switches 219-6LPSRF
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 219-6LPSRF-ND 905928-219-6LPSRF 219-6LPSRF
Product Name DIP Switches DIP Switches - 219-6LPSRF Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825007-9 - TE Connectivity
Specs
Number of Positions Available 10
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details
A6SR Piano DIP Switch - A6SR-4104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 10.06 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers