Banner Engineering Corp. Pneumatic Actuator SI-QS-SSA

Description
STANDARD ACTUATOR, FOR SI-QS75/90 AND SI-QS-100 HIGH FORCE ADAPTER, MAGNETIC, 48551. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD ACTUATOR, FOR SI-QS75/90 AND SI-QS-100 HIGH FORCE ADAPTER, MAGNETIC, 48551. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 398397 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
398397
Pneumatic Actuator 398397
STANDARD ACTUATOR, FOR SI-QS75/90 AND SI-QS-100 HIGH FORCE ADAPTER, MAGNETIC, 48551. FREE 2 YEAR RADWELL WARRANTY

STANDARD ACTUATOR, FOR SI-QS75/90 AND SI-QS-100 HIGH FORCE ADAPTER, MAGNETIC, 48551. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Actuator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
Pneumatic Actuator
BANNER ENGINEERING Pneumatics SI-QS-SSA

BANNER ENGINEERING Pneumatics SI-QS-SSA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 398397
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Spring Return Ball Valve Operator - Model 822 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 350 In-lbs (404 kg-cm)
View Details
Valve Actuators - 8056036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Acting type Double Acting
Operating Pressure Range 145 psi (102 m H2O)
View Details