Valve Actuator,Spring Return,24V,On/Off
ACTUATOR, 24VAC, ON/OFF, SR, 22INLB. FREE 2 YEAR RADWELL WARRANTY
| Belimo Americas | Radwell International | |
|---|---|---|
| Product Category | Electric Valve Actuators | Pneumatic Valve Actuators |
| Product Number | TFRB24 | 44657385 |
| Product Name | Valve Actuator | Pneumatic Actuator |
| Valve Motion | Rotary | |
| Actuator Torque | 22.12 In-lbs (25.51 kg-cm) | |
| AC Voltage | 24 volts |