Honeywell International, Inc.
Electric Actuator
VU844A1060
Honeywell International, Inc.
Honeywell International, Inc.
Datasheet
Suppliers
50/60 HZ FREQUENCY RATING
CSA (CANADA AND US) APPROVAL
VALVE APPLICATION
24 V VOLTAGE RATING
0.32 AMPERE CURRENT RATING
STAINLESS STEEL BODY MATERIAL
5 W POWER RATING
34 TO 125 DEG F OPERATING TEMPERATURE
50/60 HZ FREQUENCY RATING
CSA (CANADA AND US) APPROVAL
VALVE APPLICATION
24 V VOLTAGE RATING
0.32 AMPERE CURRENT RATING
STAINLESS STEEL BODY MATERIAL
5 W POWER RATING
34 TO 125 DEG F OPERATING TEMPERATURE
Supplier's Site
Datasheet
50/60 HZ FREQUENCY RATING
CSA (CANADA AND US) APPROVAL
VALVE APPLICATION
24 V VOLTAGE RATING
0.32 AMPERE CURRENT RATING
STAINLESS STEEL BODY MATERIAL
5 W POWER RATING
34 TO 125 DEG F OPERATING TEMPERATURE
50/60 HZ FREQUENCY RATING
CSA (CANADA AND US) APPROVAL
VALVE APPLICATION
24 V VOLTAGE RATING
0.32 AMPERE CURRENT RATING
STAINLESS STEEL BODY MATERIAL
5 W POWER RATING
34 TO 125 DEG F OPERATING TEMPERATURE
Supplier's Site
Datasheet
Technical Specifications
Product Category
Electric Valve Actuators
Product Number
VU844A1060
Product Name
Electric Actuator
AC Voltage
24 volts
Unlock Full Specs
to access all available technical data
Similar Products
Valve Motion
Rotary
Operation
OnOff; Modulating (optional feature)
Control Signal Input
Milliampere (optional feature); Voltage (optional feature); Pressure
View Details
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details
Bonomi North America, Inc.
Operation
Modulating
AC Voltage
100 to 240 volts
DC Voltage
24 volts
View Details
Valve Motion
Rotary
Operation
OnOff
Actuator Torque
3319 to 300885 In-lbs (3827 to 346939 kg-cm)
View Details