Banner Engineering Corp. Pneumatic Actuator SI-QM-SSA

Description
ACTUATOR, STRAIGHT RIGID IN-LINE, STANDARD, FOR SAFETY SWITCH, 79.8 MM LENGTH, STEEL/POLYAMIDE MATERIAL, (48555). FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR, STRAIGHT RIGID IN-LINE, STANDARD, FOR SAFETY SWITCH, 79.8 MM LENGTH, STEEL/POLYAMIDE MATERIAL, (48555). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 3173196 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
3173196
Pneumatic Actuator 3173196
ACTUATOR, STRAIGHT RIGID IN-LINE, STANDARD, FOR SAFETY SWITCH, 79.8 MM LENGTH, STEEL/POLYAMIDE MATERIAL, (48555). FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, STRAIGHT RIGID IN-LINE, STANDARD, FOR SAFETY SWITCH, 79.8 MM LENGTH, STEEL/POLYAMIDE MATERIAL, (48555). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Actuator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
Pneumatic Actuator
BANNER ENGINEERING Pneumatics SI-QM-SSA

BANNER ENGINEERING Pneumatics SI-QM-SSA

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 3173196
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic valve - VOFD-L50T-M32-MN-G14-10-F10 - Festo Corporation
Specs
Operating Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details