LS ELECTRIC America Inc. VDC Logic I/O Module XBF-AD04A

Description
ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, INPUT CURRENT SIGNAL RANGE: 0-20 MA / 4-20 MA, INPUT VOLTAGE SIGNAL RANGE: 0-10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, INPUT CURRENT SIGNAL RANGE: 0-20 MA / 4-20 MA, INPUT VOLTAGE SIGNAL RANGE: 0-10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 68604925 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
68604925
VDC Logic I/O Module 68604925
ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, INPUT CURRENT SIGNAL RANGE: 0-20 MA / 4-20 MA, INPUT VOLTAGE SIGNAL RANGE: 0-10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY

ANALOG INPUT MODULE, 4-CHANNEL, CURRENT/VOLTAGE, 12-BIT, INPUT CURRENT SIGNAL RANGE: 0-20 MA / 4-20 MA, INPUT VOLTAGE SIGNAL RANGE: 0-10 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 68604925
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data