TURCK Inc. VDC Logic I/O Module VB 80.5-P7X17-CS19

Description
DISTRIBUTION BOX, VB 80 SERIES, 1 X M23 PORT, 8 X M12 PORTS, 10-48 VDC VOLTAGE RATING, 4 AMP, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISTRIBUTION BOX, VB 80 SERIES, 1 X M23 PORT, 8 X M12 PORTS, 10-48 VDC VOLTAGE RATING, 4 AMP, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 596274 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
596274
VDC Logic I/O Module 596274
DISTRIBUTION BOX, VB 80 SERIES, 1 X M23 PORT, 8 X M12 PORTS, 10-48 VDC VOLTAGE RATING, 4 AMP, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

DISTRIBUTION BOX, VB 80 SERIES, 1 X M23 PORT, 8 X M12 PORTS, 10-48 VDC VOLTAGE RATING, 4 AMP, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 596274
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM5B42 Transmitter Interface Module - SCM5B42-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details