Artesyn Embedded Power Lighting Cabinet/Enclosure MLBG70LMT

Description
BALLAST, MERCMASTER III, LOW PROFILE, BODY-HPS, 70W, CWA, LAMP TYPE S-62, 0.9/0.5/0.44/0.35AMP , 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
BALLAST, MERCMASTER III, LOW PROFILE, BODY-HPS, 70W, CWA, LAMP TYPE S-62, 0.9/0.5/0.44/0.35AMP , 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Cabinet/Enclosure - 60782651 - Radwell International
Willingboro, NJ, United States
Lighting Cabinet/Enclosure
60782651
Lighting Cabinet/Enclosure 60782651
BALLAST, MERCMASTER III, LOW PROFILE, BODY-HPS, 70W, CWA, LAMP TYPE S-62, 0.9/0.5/0.44/0.35AMP , 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

BALLAST, MERCMASTER III, LOW PROFILE, BODY-HPS, 70W, CWA, LAMP TYPE S-62, 0.9/0.5/0.44/0.35AMP, 120/208/240/277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ballasts
Product Number 60782651
Product Name Lighting Cabinet/Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 430W 120/240v HPS Ballast - PH57362 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 430 watts
View Details
OPEN CORE AND COIL HID BALLAST - GES150TRILC3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details