Hubbell Incorporated Ballast/Ignition Transformer BLA400H5WH

Description
HUBBELL, BLA400H5WH, BALLAST, 480V, 1AMP, 400W. FREE 2 YEAR RADWELL WARRANTY
Description
HUBBELL, BLA400H5WH, BALLAST, 480V, 1AMP, 400W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ballast/Ignition Transformer - 88294017 - Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
88294017
Ballast/Ignition Transformer 88294017
HUBBELL, BLA400H5WH, BALLAST, 480V, 1AMP, 400W. FREE 2 YEAR RADWELL WARRANTY

HUBBELL, BLA400H5WH, BALLAST, 480V, 1AMP, 400W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ballasts
Product Number 88294017
Product Name Ballast/Ignition Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QTP-1X32T8/UNV-DALI/51350 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark
Nominal Voltage 120V; 277V
View Details
175w MERCURY VAPOR 277v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Mercury Vapor Lamp
Nominal Voltage 277V
View Details
SG Lite Ballast 1000W Convertible - SGO100C - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details