GE Company Ballast/Ignition Transformer GEM250TRIAC4-5/2

Description
METAL HALIDE BALLAST,PRE WIRED WITH CAPACITOR AND IGNITOR,120/347V,250 W,. FREE 2 YEAR RADWELL WARRANTY
Description
METAL HALIDE BALLAST,PRE WIRED WITH CAPACITOR AND IGNITOR,120/347V,250 W,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ballast/Ignition Transformer - 97547947 - Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
97547947
Ballast/Ignition Transformer 97547947
METAL HALIDE BALLAST,PRE WIRED WITH CAPACITOR AND IGNITOR,120/347V,250 W,. FREE 2 YEAR RADWELL WARRANTY

METAL HALIDE BALLAST,PRE WIRED WITH CAPACITOR AND IGNITOR,120/347V,250W,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ballasts
Product Number 97547947
Product Name Ballast/Ignition Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 277V
View Details
1 TUBE F48-F96/T12 HO 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Hortilux 1000W E-Ballast & Lamp Combo - HX90070 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details