GE Company Ballast/Ignition Transformer GEMH39MSF120

Description
BALLAST FOR 1-39WATT MH LAMP 120V PC87501. FREE 2 YEAR RADWELL WARRANTY
Description
BALLAST FOR 1-39WATT MH LAMP 120V PC87501. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ballast/Ignition Transformer - 6707953 - Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
6707953
Ballast/Ignition Transformer 6707953
BALLAST FOR 1-39WATT MH LAMP 120V PC87501. FREE 2 YEAR RADWELL WARRANTY

BALLAST FOR 1-39WATT MH LAMP 120V PC87501. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ballasts
Product Number 6707953
Product Name Ballast/Ignition Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Ballast - QT-2X59T8/347-IS/49217 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T8
View Details
2-3-4 LAMP 6 ft-20 ft 120v SIGN BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Xtrasun 1000W 120/240v HPS Ballast - BAS100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details