Philips Healthcare Ballast/Ignition Transformer 71A8743-001

Description
HIGH PRESSURE SODIUM BALLAST KIT, 1000 WATT, HPS S52, 480V, INCLUDES OIL FILLED CAPACITOR IGNITOR AND BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY
Description
HIGH PRESSURE SODIUM BALLAST KIT, 1000 WATT, HPS S52, 480V, INCLUDES OIL FILLED CAPACITOR IGNITOR AND BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ballast/Ignition Transformer - 37953682 - Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
37953682
Ballast/Ignition Transformer 37953682
HIGH PRESSURE SODIUM BALLAST KIT, 1000 WATT, HPS S52, 480V, INCLUDES OIL FILLED CAPACITOR IGNITOR AND BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY

HIGH PRESSURE SODIUM BALLAST KIT, 1000 WATT, HPS S52, 480V, INCLUDES OIL FILLED CAPACITOR IGNITOR AND BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ballasts
Product Number 37953682
Product Name Ballast/Ignition Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Ballast - QTP1X32T8/UNV-ISN-SC-B/49905 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details
4-5-6 LAMP 24 ft-48 ft 277v SIGN BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details
Xtrasun 600W 120/240v HPS Ballast - BAS600A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details