Standard Products, Inc. Ballast/Ignition Transformer E232PI120L

Description
BALLAST T8 ELECT FLUORESCENT 2LAMP .43A 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
BALLAST T8 ELECT FLUORESCENT 2LAMP .43A 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ballast/Ignition Transformer - 43082547 - Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
43082547
Ballast/Ignition Transformer 43082547
BALLAST T8 ELECT FLUORESCENT 2LAMP .43A 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY

BALLAST T8 ELECT FLUORESCENT 2LAMP .43A 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ballasts
Product Number 43082547
Product Name Ballast/Ignition Transformer
Lamp Type T8
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QHE-1X32T8/347-ISN-SC/49461 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 347V
View Details
250w HP SODIUM MULTI-TAP HOWARD -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 250 watts
View Details
Powerhouse 1000W 120/240v HPS Ballast - PH57361 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details