Vishay Precision Group TVS - TVS - Diodes - 5KASMC28AHM3/57 5KASMC28AHM3/57

Description
Manufacturer: Vishay Win Source Part Number: 1006350-5KASMC28AHM3 /57 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28V Minimum Breakdown Voltage: 31.1V Max Clamping Voltage: 45.4V Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006350-5KASMC28AHM3 /57 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28V Minimum Breakdown Voltage: 31.1V Max Clamping Voltage: 45.4V Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KASMC28AHM3/57 - 1006350-5KASMC28AHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KASMC28AHM3/57
1006350-5KASMC28AHM3/57
TVS - TVS - Diodes - 5KASMC28AHM3/57 1006350-5KASMC28AHM3/57
Manufacturer: Vishay Win Source Part Number: 1006350-5KASMC28AHM3 /57 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28V Minimum Breakdown Voltage: 31.1V Max Clamping Voltage: 45.4V Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1006350-5KASMC28AHM3/57
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-5KASMC28AHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KASMC28AHM3/57
TVS Protection Diode 144-5KASMC28AHM3/57
TVS DIODE 28VWM 45.4VC DO214AB Product overview: 5KASMC28AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC28AHM3/57 can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC DO214AB Product overview: 5KASMC28AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC28AHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KASMC28AHM3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC28AHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC28AHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC28AHM3/57
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1006350-5KASMC28AHM3/57 144-5KASMC28AHM3/57 5KASMC28AHM3/57GITR-ND 5KASMC28AHM3/57
Product Name TVS - TVS - Diodes - 5KASMC28AHM3/57 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB (SMCJ) Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
VWM 28 volts
VC 45.4 volts 45.4 volts 45.4 volts
VBR 31.1 volts 31.1 volts 31.1 volts
Unlock Full Specs
to access all available technical data