Vishay Intertechnology, Inc. TVS Diodes 5KASMC22AHM3_A/H

Description
35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KASMC22AHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1013630-5KASMC22AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1013630-5KASMC22AHM3_A/H
Circuit Protection - TVS - Diodes 1013630-5KASMC22AHM3_A/H
Win Source Part Number: 1013630-5KASMC22AHM3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 140.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 5KASMC22

Win Source Part Number: 1013630-5KASMC22AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 140.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 5KASMC22

Buy Now Datasheet
TVS Protection Diode - 144-5KASMC22AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KASMC22AHM3_A/H
TVS Protection Diode 144-5KASMC22AHM3_A/H
TVS DIODE 22VWM 35.5VC DO214AB Product overview: 5KASMC22AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC22AHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC DO214AB Product overview: 5KASMC22AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC22AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC22AHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC22AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC22AHM3_A/H
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KASMC22AHM3_A/H-ND 1013630-5KASMC22AHM3_A/H 144-5KASMC22AHM3_A/H 5KASMC22AHM3_A/H
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
VC 35.5 volts 35.5 volts 35.5 volts
Unlock Full Specs
to access all available technical data