Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129013-50WQ06FNTR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 50WQ06
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 5A
Current - Reverse Leakage at Vr: 3mA at 60V
Capacitance at Vr, F: 360pF at 5V, 1MHz
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 60V 5.5A DPAK Product overview: 50WQ06FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ06FNTR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 5.5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1129013-50WQ06FNTR | 50WQ06FNTR-ND | 280-50WQ06FNTR | 50WQ06FNTR |
| Product Name | Hard To Find - 50WQ06FNTR | Single Diodes | Schottky 60V 5.5A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed |