Transient Voltage Suppressor
Transient Voltage Suppressor
Transient Voltage Suppressor
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-5KMC58CAS_R1_00601CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 93.6 volts |