Microchip Technology, Inc. Single Diodes 5822SMJ/TR13

Description
Diode Schottky 40V 3A Surface Mount DO-214AB
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5822SMJ/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5822SMJ/TR13-ND
Single Diodes 5822SMJ/TR13-ND
Diode Schottky 40V 3A Surface Mount DO-214AB

Diode Schottky 40V 3A Surface Mount DO-214AB

Buy Now Datasheet
Diodes, Rectifiers - Single - 5822SMJ/TR13 - 851320-5822SMJ/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 5822SMJ/TR13
851320-5822SMJ/TR13
Diodes, Rectifiers - Single - 5822SMJ/TR13 851320-5822SMJ/TR13
Manufacturer: Microchip Technology Win Source Part Number: 851320-5822SMJ/TR13 Features: Diode 40 V Package: Reel - TR Family Name: 5822 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 851320-5822SMJ/TR13
Features: Diode 40 V
Package: Reel - TR
Family Name: 5822
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-5822SMJ/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-5822SMJ/TR13
Schottky 40V 3A Diode and Rectifier 280-5822SMJ/TR13
DIODE SCHOTTKY 40V 3A DO214AB Product overview: 5822SMJ/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-5822SMJ/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AB Product overview: 5822SMJ/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-5822SMJ/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 5822SMJ/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
5822SMJ/TR13
Discrete Semiconductor Products - Diodes - Rectifiers 5822SMJ/TR13
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 5822SMJ/TR13-ND 851320-5822SMJ/TR13 280-5822SMJ/TR13 5822SMJ/TR13
Product Name Single Diodes Diodes, Rectifiers - Single - 5822SMJ/TR13 Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data