Vishay Intertechnology, Inc. 30V 25A Diode and Rectifier 52CPQ030

Description
DIODE ARR SCHOTT 30V 25A TO247AC Product overview: 52CPQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-52CPQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 25A TO247AC Product overview: 52CPQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-52CPQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 25A Diode and Rectifier - 286-52CPQ030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 25A Diode and Rectifier
286-52CPQ030
30V 25A Diode and Rectifier 286-52CPQ030
DIODE ARR SCHOTT 30V 25A TO247AC Product overview: 52CPQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-52CPQ030 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 25A TO247AC Product overview: 52CPQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-52CPQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 52CPQ030-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
52CPQ030-ND
Diode Arrays 52CPQ030-ND
Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 52CPQ030 - 1129138-52CPQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 52CPQ030
1129138-52CPQ030
Diodes, Rectifiers - Arrays - 52CPQ030 1129138-52CPQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129138-52CPQ030 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 25A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 480mV at 25A Current - Reverse Leakage at Vr: 1.9mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129138-52CPQ030
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 480mV at 25A
Current - Reverse Leakage at Vr: 1.9mA at 30V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 52CPQ030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
52CPQ030
Discrete Semiconductor Products - Diodes - Rectifiers 52CPQ030
DIODE ARR SCHOTT 30V 25A TO247AC

DIODE ARR SCHOTT 30V 25A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-52CPQ030 52CPQ030-ND 1129138-52CPQ030 52CPQ030
Product Name 30V 25A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 52CPQ030 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data