The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791102-5KP130A
Series: 5KP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Current - Peak Pulse (10/1000μs): 24.4A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5KP130A
Categories: Circuit Protection
Minimum Breakdown Voltage: 144V
Manufacturer Package: P600
Maximum Clamping Voltage: 209V
Alternative Parts (Cross-Reference): 5KP130Ae3; 5KP130Ae3-TR; 5KP130A;
Introduction Date: March 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
TVS Diode, 5kW, 130V, Unidirectional, Through Hole Product overview: 5KP130A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP130A can be used for catalog matching and distributor lookup.
209V Clamp 24.4A Ipp Tvs Diode Through Hole P600
209V Clamp 24.4A Ipp Tvs Diode Through Hole P600
TVS DIODE 130VWM 209VC P600
TVS DIODE, 5KW, 130V, P600; Breakdown Voltage Range:144V to 159V; Breakdown Voltage Vbr:144V; Clamping Voltage Vc Max:209V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP130A | 791102-5KP130A | 144-5KP130A | 5KP130ALFTR-ND | 5KP130A | 26K8838 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 5KP130A | Through-Hole 130V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 130V, P600; Breakdown Voltage Range Littelfuse |
| VR | 130 volts | |||||
| VBR | 144 to 159 volts | 144 volts | 144 volts | 144 volts | 144 to 159 volts | |
| PD | 5.00E6 milliwatts | |||||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 209 volts | 209 volts | 209 volts | 209 volts |