Vishay Intertechnology, Inc. TVS Protection Diode 5KASMC30AHM3/57

Description
TVS DIODE 30VWM 48.4VC DO214AB Product overview: 5KASMC30AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC30AHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 30VWM 48.4VC DO214AB Product overview: 5KASMC30AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC30AHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-5KASMC30AHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KASMC30AHM3/57
TVS Protection Diode 144-5KASMC30AHM3/57
TVS DIODE 30VWM 48.4VC DO214AB Product overview: 5KASMC30AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC30AHM3/57 can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC DO214AB Product overview: 5KASMC30AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC30AHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KASMC30AHM3/57 - 764235-5KASMC30AHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KASMC30AHM3/57
764235-5KASMC30AHM3/57
TVS - TVS - Diodes - 5KASMC30AHM3/57 764235-5KASMC30AHM3/57
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764235-5KASMC30AHM3/ 57 Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Part Status: Obsolete(EOL) Categories: Circuit Protection Minimum Breakdown Voltage: 33.3V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 48.4V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764235-5KASMC30AHM3/57
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Minimum Breakdown Voltage: 33.3V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 48.4V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 5KASMC30AHM3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC30AHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC30AHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC30AHM3/57
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KASMC30AHM3/57 764235-5KASMC30AHM3/57 5KASMC30AHM3/57GITR-ND 5KASMC30AHM3/57
Product Name TVS Protection Diode TVS - TVS - Diodes - 5KASMC30AHM3/57 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data