Vishay Precision Group 12V 19.9V TVS Protection Diode 5KP12A-E3/54

Description
5kW TVS Diode, 12V, Unidirectional, 19.9V Clamp, P600 Product overview: 5KP12A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP12A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kW TVS Diode, 12V, Unidirectional, 19.9V Clamp, P600 Product overview: 5KP12A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP12A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 19.9V TVS Protection Diode - 144-5KP12A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 19.9V TVS Protection Diode
144-5KP12A-E3/54
12V 19.9V TVS Protection Diode 144-5KP12A-E3/54
5kW TVS Diode, 12V, Unidirectional, 19.9V Clamp, P600 Product overview: 5KP12A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP12A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 12V, Unidirectional, 19.9V Clamp, P600 Product overview: 5KP12A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP12A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP12A-E3/54 - 856752-5KP12A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP12A-E3/54
856752-5KP12A-E3/54
TVS - TVS - Diodes - 5KP12A-E3/54 856752-5KP12A-E3/54
Manufacturer: Vishay Win Source Part Number: 856752-5KP12A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP12 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP12A-E3/54GICT, 5KP12A-E3/54GITR, 5KP12AE354, 5KP12A-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 856752-5KP12A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP12
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP12A-E3/54GICT, 5KP12A-E3/54GITR, 5KP12AE354, 5KP12A-E3/54-ND

Buy Now Datasheet
TVS Diodes - 5KP12A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 251A Ipp Tvs Diode Through Hole P600

19.9V Clamp 251A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP12A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 251A Ipp Tvs Diode Through Hole P600

19.9V Clamp 251A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode, 5Kw, 12V, P600; Product Range Vishay - 05R6011 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 12V, P600; Product Range Vishay
05R6011
Tvs Diode, 5Kw, 12V, P600; Product Range Vishay 05R6011
TVS DIODE, 5KW, 12V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

TVS DIODE, 5KW, 12V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 5Kw, 12V, P600, Full Reel; Product Range Vishay - 78K3977 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 12V, P600, Full Reel; Product Range Vishay
78K3977
Tvs Diode, 5Kw, 12V, P600, Full Reel; Product Range Vishay 78K3977
TVS DIODE, 5KW, 12V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 5KW, 12V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP12A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP12A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP12A-E3/54
TVS DIODE 12VWM 19.9VC P600

TVS DIODE 12VWM 19.9VC P600

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KP12A-E3/54 856752-5KP12A-E3/54 5KP12A-E3/54GICT-ND 05R6011 78K3977 5KP12A-E3/54
Product Name 12V 19.9V TVS Protection Diode TVS - TVS - Diodes - 5KP12A-E3/54 TVS Diodes Tvs Diode, 5Kw, 12V, P600; Product Range Vishay Tvs Diode, 5Kw, 12V, P600, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel P600, Axial P600 P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data