27.6V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 17VWM 27.6VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KASMC17AHM3/57-ND | 5KASMC17AHM3/57 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 5000 watts | 5000 watts |