TVS DIODE 48VWM 77.4VC DO214AB Product overview: 5.0SMLJ48A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMLJ48A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1334765-5.0SMLJ48A-T
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 64.7A
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5.0SMLJ48A-TPMSTR,50
Base Product Number: 5.0SMLJ
RoHS Status: ROHS3 Compliant
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 48VWM 77.4VC DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5.0SMLJ48A-TP | 1334765-5.0SMLJ48A-TP | 353-5.0SMLJ48A-TPDKR-ND | 5.0SMLJ48A-TP |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |