Manufacturer: Vishay
Win Source Part Number: 856745-5KASMC30AHM3_
Series: Automotive, AEC-Q101, PAR®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KASMC30
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KASMC30AHM3_A/HGICT
Trans Voltage Suppressor Diode, 5000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN Product overview: 5KASMC30AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC30AHM3_A/H
48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 5KW,30V 5%,SMC_HT AEC-Q101 Qualified
TVS DIODE 30VWM 48.4VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 856745-5KASMC30AHM3_A/H | 144-5KASMC30AHM3_A/H | 5KASMC30AHM3_A/HGITR-ND | 5KASMC30AHM3_A/H | 5KASMC30AHM3_A/H |
| Product Name | TVS - TVS - Diodes - 5KASMC30AHM3_A/H | 5000W 30V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) |