Vishay Intertechnology, Inc. TVS Diodes 5KASMC24AHM3/57

Description
38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KASMC24AHM3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 5KASMC24AHM3/57 - 1006349-5KASMC24AHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KASMC24AHM3/57
1006349-5KASMC24AHM3/57
TVS - TVS - Diodes - 5KASMC24AHM3/57 1006349-5KASMC24AHM3/57
Manufacturer: Vishay Win Source Part Number: 1006349-5KASMC24AHM3 /57 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006349-5KASMC24AHM3/57
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-5KASMC24AHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KASMC24AHM3/57
TVS Protection Diode 144-5KASMC24AHM3/57
DIODE TVS DIODE, Transient Suppressor Product overview: 5KASMC24AHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC24AHM3/57 can be used for catalog matching and distributor lookup.

DIODE TVS DIODE, Transient Suppressor Product overview: 5KASMC24AHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC24AHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC24AHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC24AHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC24AHM3/57
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KASMC24AHM3/57GITR-ND 1006349-5KASMC24AHM3/57 144-5KASMC24AHM3/57 5KASMC24AHM3/57
Product Name TVS Diodes TVS - TVS - Diodes - 5KASMC24AHM3/57 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Cut Tape DO-214AB (SMCJ)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 38.9 volts 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data