Vishay Precision Group TVS Diodes 5KASMC28AHM3_A/H

Description
45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KASMC28AHM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5KASMC28AHM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5KASMC28AHM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1039461-5KASMC28AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1039461-5KASMC28AHM3_A/H
Circuit Protection - TVS - Diodes 1039461-5KASMC28AHM3_A/H
Win Source Part Number: 1039461-5KASMC28AHM3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 185°C (TJ) Alternative Parts (Cross-Reference): 5KASMC28AHM3_A/H5KAS MC28AHM3-A/H; 5KASMC28AHM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 5KASMC28AHM3_A/HGIDK R,5KASMC28AHM3_A/HGI CT,5KASMC28AHM3_A/HG ITR Base Product Number: 5KASMC28

Win Source Part Number: 1039461-5KASMC28AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
Alternative Parts (Cross-Reference): 5KASMC28AHM3_A/H5KASMC28AHM3-A/H; 5KASMC28AHM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 5KASMC28AHM3_A/HGIDKR,5KASMC28AHM3_A/HGICT,5KASMC28AHM3_A/HGITR
Base Product Number: 5KASMC28

Buy Now Datasheet
TVS Protection Diode - 144-5KASMC28AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KASMC28AHM3_A/H
TVS Protection Diode 144-5KASMC28AHM3_A/H
Trans Voltage Suppressor Diode, Product overview: 5KASMC28AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC28AHM3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 5KASMC28AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC28AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KASMC28AHM3_A/H
TVS Diodes / ESD Suppressors 5KASMC28AHM3_A/H
TVS Diodes / ESD Suppressors 5KW,28V 5%,SMC_HT AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 5KW,28V 5%,SMC_HT AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC28AHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC28AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC28AHM3_A/H
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KASMC28AHM3_A/HGICT-ND 1039461-5KASMC28AHM3_A/H 144-5KASMC28AHM3_A/H 5KASMC28AHM3_A/H 5KASMC28AHM3_A/H
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMCJ)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 45.4 volts 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data