Littelfuse, Inc. TVS Diodes 5KP10CA-B

Description
17V Clamp 300A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
17V Clamp 300A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP10CA-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP10CA-B-ND
TVS Diodes 5KP10CA-B-ND
17V Clamp 300A Ipp Tvs Diode Through Hole P600

17V Clamp 300A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1039465-5KP10CA-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1039465-5KP10CA-B
Circuit Protection - TVS - Diodes 1039465-5KP10CA-B
Win Source Part Number: 1039465-5KP10CA-B Category: Circuit Protection>TVS - Diodes Series: 5KP Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 300A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): 5.0SMDJ12CA; 5KP11CA; 5KP12CA; 5KP10CA-TP; SM15T15CA-E3/57T; SMBJ10CA; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -5KP10CA-B

Win Source Part Number: 1039465-5KP10CA-B
Category: Circuit Protection>TVS - Diodes
Series: 5KP
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 300A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 5.0SMDJ12CA; 5KP11CA; 5KP12CA; 5KP10CA-TP; SM15T15CA-E3/57T; SMBJ10CA;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -5KP10CA-B

Buy Now Datasheet
Through-Hole 10V TVS Protection Diode - 144-5KP10CA-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10V TVS Protection Diode
144-5KP10CA-B
Through-Hole 10V TVS Protection Diode 144-5KP10CA-B
TVS Diode, 5kW, 10V, Bidirectional, Through Hole Product overview: 5KP10CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP10CA-B can be used for catalog matching and distributor lookup.

TVS Diode, 5kW, 10V, Bidirectional, Through Hole Product overview: 5KP10CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP10CA-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP10CA-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP10CA-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP10CA-B
TVS DIODE 10VWM 17VC P600

TVS DIODE 10VWM 17VC P600

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP10CA-B-ND 1039465-5KP10CA-B 144-5KP10CA-B 5KP10CA-B
Product Name TVS Diodes Circuit Protection - TVS - Diodes Through-Hole 10V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package P600, Axial P600, Axial Bulk P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
VC 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data