The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
17V Clamp 300A Ipp Tvs Diode Through Hole P600
17V Clamp 300A Ipp Tvs Diode Through Hole P600
TVS P600 10V 5000W BIDIR
TVS DIODE, 5KW, 10V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 10V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP10CA | 5KP10CALFTR-ND | 5KP10CA | 06R2126 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 10V, P600; Product Range Littelfuse |
| VR | 10 volts | |||
| VBR | 11.1 to 12.3 volts | 11.1 volts | 11.1 volts | 11.1 volts |
| PD | 5.00E6 milliwatts | |||
| Configuration | Single | |||
| Package | P600, Axial | P600 | P600 |