Vishay Precision Group TVS - TVS - Diodes - 5KP130A-E3/54 5KP130A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 856753-5KP130A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP130 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP130A-E3/54GITR, 5KP130A-E3/54GICT, 5KP130A-E3/54-ND, 5KP130AE354
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856753-5KP130A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP130 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP130A-E3/54GITR, 5KP130A-E3/54GICT, 5KP130A-E3/54-ND, 5KP130AE354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP130A-E3/54 - 856753-5KP130A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP130A-E3/54
856753-5KP130A-E3/54
TVS - TVS - Diodes - 5KP130A-E3/54 856753-5KP130A-E3/54
Manufacturer: Vishay Win Source Part Number: 856753-5KP130A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP130 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP130A-E3/54GITR, 5KP130A-E3/54GICT, 5KP130A-E3/54-ND, 5KP130AE354

Manufacturer: Vishay
Win Source Part Number: 856753-5KP130A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP130
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP130A-E3/54GITR, 5KP130A-E3/54GICT, 5KP130A-E3/54-ND, 5KP130AE354

Buy Now Datasheet
130V TVS Protection Diode - 144-5KP130A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V TVS Protection Diode
144-5KP130A-E3/54
130V TVS Protection Diode 144-5KP130A-E3/54
5kW Unidirectional TVS Diode, 130V, P600 Product overview: 5KP130A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP130A-E3/54 can be used for catalog matching and distributor lookup.

5kW Unidirectional TVS Diode, 130V, P600 Product overview: 5KP130A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP130A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP130A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 23.9A Ipp Tvs Diode Through Hole P600

209V Clamp 23.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP130A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP130A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP130A-E3/54
TVS DIODE 130VWM 209VC P600

TVS DIODE 130VWM 209VC P600

Supplier's Site
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),axial-9.1 Vishay - 12M5426 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),axial-9.1 Vishay
12M5426
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),axial-9.1 Vishay 12M5426
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,130V V(RWM),Axial-9.1

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,130V V(RWM),Axial-9.1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 856753-5KP130A-E3/54 144-5KP130A-E3/54 5KP130A-E3/54GITR-ND 5KP130A-E3/54 12M5426
Product Name TVS - TVS - Diodes - 5KP130A-E3/54 130V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,130V V(Rwm),axial-9.1 Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel P600, Axial P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data