35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diode Single Uni-Dir 22V 5KW Automotive AEC-Q101 2-Pin SMC T/R Product overview: 5KASMC22AHM3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC22AHM3_A/I
Win Source Part Number: 1039459-5KASMC22AHM3
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 140.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
Alternative Parts (Cross-Reference): 5KASMC22AHM3_A/I5KAS
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 5KASMC22
TVS DIODE 22VWM 35.5VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KASMC22AHM3_A/I-ND | 144-5KASMC22AHM3_A/I | 1039459-5KASMC22AHM3_A/I | 5KASMC22AHM3_A/I |
| Product Name | TVS Diodes | Automotive 22V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |
| VC | 35.5 volts | 35.5 volts | 35.5 volts |