Vishay Intertechnology, Inc. 5000W 24V TVS Protection Diode 5KASMC24AHM3_A/H

Description
Trans Voltage Suppressor Diode, 5000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN Product overview: 5KASMC24AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC24AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN Product overview: 5KASMC24AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC24AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W 24V TVS Protection Diode - 144-5KASMC24AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 24V TVS Protection Diode
144-5KASMC24AHM3_A/H
5000W 24V TVS Protection Diode 144-5KASMC24AHM3_A/H
Trans Voltage Suppressor Diode, 5000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN Product overview: 5KASMC24AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC24AHM3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN Product overview: 5KASMC24AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC24AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KASMC24AHM3_A/H - 856744-5KASMC24AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KASMC24AHM3_A/H
856744-5KASMC24AHM3_A/H
TVS - TVS - Diodes - 5KASMC24AHM3_A/H 856744-5KASMC24AHM3_A/H
Manufacturer: Vishay Win Source Part Number: 856744-5KASMC24AHM3_ A/H Series: Automotive, AEC-Q101, PAR® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KASMC24 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KASMC24AHM3_A/HGICT , 5KASMC24AHM3_A/HGITR , 5KASMC24AHM3_A/HGIDK R

Manufacturer: Vishay
Win Source Part Number: 856744-5KASMC24AHM3_A/H
Series: Automotive, AEC-Q101, PAR®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KASMC24
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KASMC24AHM3_A/HGICT, 5KASMC24AHM3_A/HGITR, 5KASMC24AHM3_A/HGIDKR

Buy Now Datasheet
TVS Diodes - 5KASMC24AHM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5KASMC24AHM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5KASMC24AHM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KASMC24AHM3_A/H
TVS Diodes / ESD Suppressors 5KASMC24AHM3_A/H
TVS Diodes / ESD Suppressors 5KW,24V 5%,SMC_HT AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 5KW,24V 5%,SMC_HT AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC24AHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC24AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC24AHM3_A/H
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KASMC24AHM3_A/H 856744-5KASMC24AHM3_A/H 5KASMC24AHM3_A/HGICT-ND 5KASMC24AHM3_A/H 5KASMC24AHM3_A/H
Product Name 5000W 24V TVS Protection Diode TVS - TVS - Diodes - 5KASMC24AHM3_A/H TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Package DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data