Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 90V
Voltage - Breakdown (Min): 100V
Voltage - Clamping (Max) @ Ipp: 146V
Current - Peak Pulse (10/1000µs): 34.3A
Power - Peak Pulse: 5000W (5kW)
146V Clamp 34.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 34.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 34.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 90VWM 146VC DO214AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-5.0SMLJ90CA-TPTR-ND | 5.0SMLJ90CA-TP | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 146 volts | 146 volts | 146 volts |
| VBR | 100 volts | 100 volts | 100 volts |
| Configuration | Single |