The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129498-5KP13A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 237.2A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 13V
Voltage - Breakdown (Minimum): 14.4V
Voltage - Clamping (Maximum) at Ipp: 21.5V
21.5V Clamp 237.2A Ipp Tvs Diode Through Hole P600
21.5V Clamp 237.2A Ipp Tvs Diode Through Hole P600
TVS DIODE, 5KW, 13V, UNIDIR, P600; Product Range:5KP series; TVS Polarity:Unidirectio
TVS P600 13V 5000W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP13A | 1129498-5KP13A | 5KP13ATR-ND | 33AC1147 | 5KP13A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 5KP13A | TVS Diodes | Tvs Diode, 5Kw, 13V, Unidir, P600; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 13 volts | ||||
| VBR | 14.4 to 15.9 volts | 14.4 volts | 14.4 volts | 14.4 to ? volts | 14.4 volts |
| PD | 5.00E6 milliwatts | ||||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts |