Vishay Intertechnology, Inc. Schottky 40V 5.5A DPAK Diode and Rectifier 50WQ04FN

Description
DIODE SCHOTTKY 40V 5.5A DPAK Product overview: 50WQ04FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ04FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 5.5A DPAK Product overview: 50WQ04FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ04FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 5.5A DPAK Diode and Rectifier - 280-50WQ04FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5.5A DPAK Diode and Rectifier
280-50WQ04FN
Schottky 40V 5.5A DPAK Diode and Rectifier 280-50WQ04FN
DIODE SCHOTTKY 40V 5.5A DPAK Product overview: 50WQ04FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ04FN can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5.5A DPAK Product overview: 50WQ04FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-50WQ04FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 50WQ04FN - 1129007-50WQ04FN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 50WQ04FN
1129007-50WQ04FN
Diodes, Rectifiers - Single - 50WQ04FN 1129007-50WQ04FN
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129007-50WQ04FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial Family Part Number: 50WQ04 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 510mV at 5A Current - Reverse Leakage at Vr: 3mA at 40V Capacitance at Vr, F: 405pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129007-50WQ04FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial
Family Part Number: 50WQ04
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 5A
Current - Reverse Leakage at Vr: 3mA at 40V
Capacitance at Vr, F: 405pF at 5V, 1MHz

Buy Now
Single Diodes - 50WQ04FN-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
50WQ04FN-ND
Single Diodes 50WQ04FN-ND
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 50WQ04FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
50WQ04FN
Discrete Semiconductor Products - Diodes - Rectifiers 50WQ04FN
DIODE SCHOTTKY 40V 5.5A DPAK

DIODE SCHOTTKY 40V 5.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-50WQ04FN 1129007-50WQ04FN 50WQ04FN-ND 50WQ04FN
Product Name Schottky 40V 5.5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - 50WQ04FN Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data