Vishay Intertechnology, Inc. TVS - TVS - Diodes - 5KP11A-E3/54 5KP11A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 856749-5KP11A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP11 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856749-5KP11A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP11 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP11A-E3/54 - 856749-5KP11A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP11A-E3/54
856749-5KP11A-E3/54
TVS - TVS - Diodes - 5KP11A-E3/54 856749-5KP11A-E3/54
Manufacturer: Vishay Win Source Part Number: 856749-5KP11A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP11 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 856749-5KP11A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP11
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 5KP11A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 275A Ipp Tvs Diode Through Hole P600

18.2V Clamp 275A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
11V 18.2V TVS Protection Diode - 144-5KP11A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 18.2V TVS Protection Diode
144-5KP11A-E3/54
11V 18.2V TVS Protection Diode 144-5KP11A-E3/54
5kW TVS Diode, Unidirectional, 11V, 18.2V Clamp, P600 Product overview: 5KP11A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP11A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, Unidirectional, 11V, 18.2V Clamp, P600 Product overview: 5KP11A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP11A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP11A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP11A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP11A-E3/54
TVS DIODE 11VWM 18.2VC P600

TVS DIODE 11VWM 18.2VC P600

Supplier's Site
Transient Suppressor Diode,single,unidirectional,11V V(Rwm),axial-9.1 Vishay - 78K3961 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,11V V(Rwm),axial-9.1 Vishay
78K3961
Transient Suppressor Diode,single,unidirectional,11V V(Rwm),axial-9.1 Vishay 78K3961
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,11V V(RWM),Axial-9.1

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,11V V(RWM),Axial-9.1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 856749-5KP11A-E3/54 5KP11A-E3/54-ND 144-5KP11A-E3/54 5KP11A-E3/54 78K3961
Product Name TVS - TVS - Diodes - 5KP11A-E3/54 TVS Diodes 11V 18.2V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,11V V(Rwm),axial-9.1 Vishay
Configuration Single Single
Package P600, Axial Tape and Reel P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 18.2 volts 18.2 volts
Unlock Full Specs
to access all available technical data