Vishay Intertechnology, Inc. TVS Diodes 5KASMC26AHM3_A/H

Description
TVS DIODE 26VWM 42.1VC DO214AB
Request a Quote Datasheet
Description
TVS DIODE 26VWM 42.1VC DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-5KASMC26AHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-5KASMC26AHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-5KASMC26AHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 118.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 118.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Automotive 26V TVS Protection Diode - 144-5KASMC26AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 26V TVS Protection Diode
144-5KASMC26AHM3_A/H
Automotive 26V TVS Protection Diode 144-5KASMC26AHM3_A/H
Diode TVS Single Uni-Dir 26V 5KW Automotive AEC-Q101 2-Pin SMC T/R Product overview: 5KASMC26AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC26AHM3_A/H can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Dir 26V 5KW Automotive AEC-Q101 2-Pin SMC T/R Product overview: 5KASMC26AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC26AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1039460-5KASMC26AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1039460-5KASMC26AHM3_A/H
Circuit Protection - TVS - Diodes 1039460-5KASMC26AHM3_A/H
Win Source Part Number: 1039460-5KASMC26AHM3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 118.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -65°C ~ 185°C (TJ) Alternative Parts (Cross-Reference): 5KASMC26AHM3_A/H5KAS MC26AHM3-A/H; 5KASMC26AHM3A/H; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 5KASMC26

Win Source Part Number: 1039460-5KASMC26AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 118.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
Alternative Parts (Cross-Reference): 5KASMC26AHM3_A/H5KASMC26AHM3-A/H; 5KASMC26AHM3A/H;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 5KASMC26

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC26AHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC26AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC26AHM3_A/H
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-5KASMC26AHM3_A/HDKR-ND 144-5KASMC26AHM3_A/H 1039460-5KASMC26AHM3_A/H 5KASMC26AHM3_A/H
Product Name TVS Diodes Automotive 26V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 42.1 volts 42.1 volts 42.1 volts
Unlock Full Specs
to access all available technical data