Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129002-50WQ03FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 50WQ03
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 460mV at 5A
Current - Reverse Leakage at Vr: 3mA at 30V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 50WQ03FN-ND | 1129002-50WQ03FN |
| Product Name | Single Diodes | Hard To Find - 50WQ03FN |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |