Vishay Precision Group TVS - TVS - Diodes - 5KP10A-E3/54 5KP10A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 856747-5KP10A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP10 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP10A-E3/54GITR, 5KP10A-E3/54-ND, 5KP10A-E3/54GICT, 5KP10AE354
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856747-5KP10A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP10 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP10A-E3/54GITR, 5KP10A-E3/54-ND, 5KP10A-E3/54GICT, 5KP10AE354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP10A-E3/54 - 856747-5KP10A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP10A-E3/54
856747-5KP10A-E3/54
TVS - TVS - Diodes - 5KP10A-E3/54 856747-5KP10A-E3/54
Manufacturer: Vishay Win Source Part Number: 856747-5KP10A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP10 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP10A-E3/54GITR, 5KP10A-E3/54-ND, 5KP10A-E3/54GICT, 5KP10AE354

Manufacturer: Vishay
Win Source Part Number: 856747-5KP10A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP10
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP10A-E3/54GITR, 5KP10A-E3/54-ND, 5KP10A-E3/54GICT, 5KP10AE354

Buy Now Datasheet
TVS Diodes - 5KP10A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 294A Ipp Tvs Diode Through Hole P600

17V Clamp 294A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP10A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 294A Ipp Tvs Diode Through Hole P600

17V Clamp 294A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
10V 17V TVS Protection Diode - 144-5KP10A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 17V TVS Protection Diode
144-5KP10A-E3/54
10V 17V TVS Protection Diode 144-5KP10A-E3/54
5kW TVS Diode, Unidirectional, 10V, 17V Clamp, P600 Product overview: 5KP10A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP10A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, Unidirectional, 10V, 17V Clamp, P600 Product overview: 5KP10A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP10A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, 8W, 10V, P600; Product Range Vishay - 18X0090 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 10V, P600; Product Range Vishay
18X0090
Diode, Tvs, Unidirectional, 8W, 10V, P600; Product Range Vishay 18X0090
DIODE, TVS, UNIDIRECTIONAL, 8W, 10V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 10V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, 8W, 10V, P600, Full Reel; Product Range Vishay - 78K3945 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 10V, P600, Full Reel; Product Range Vishay
78K3945
Diode, Tvs, Unidirectional, 8W, 10V, P600, Full Reel; Product Range Vishay 78K3945
DIODE, TVS, UNIDIRECTIONAL, 8W, 10V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 10V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP10A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP10A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP10A-E3/54
TVS DIODE 10VWM 17VC P600

TVS DIODE 10VWM 17VC P600

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 856747-5KP10A-E3/54 5KP10A-E3/54GICT-ND 144-5KP10A-E3/54 18X0090 5KP10A-E3/54
Product Name TVS - TVS - Diodes - 5KP10A-E3/54 TVS Diodes 10V 17V TVS Protection Diode Diode, Tvs, Unidirectional, 8W, 10V, P600; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package P600, Axial Tape and Reel P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 17 volts 17 volts
Unlock Full Specs
to access all available technical data