Vishay Precision Group TVS Protection Diode 5KASMC36AHM3/57

Description
TVS DIODE 36VWM 58.1VC DO214AB Product overview: 5KASMC36AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC36AHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 36VWM 58.1VC DO214AB Product overview: 5KASMC36AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC36AHM3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-5KASMC36AHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KASMC36AHM3/57
TVS Protection Diode 144-5KASMC36AHM3/57
TVS DIODE 36VWM 58.1VC DO214AB Product overview: 5KASMC36AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC36AHM3/57 can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC DO214AB Product overview: 5KASMC36AHM3/57 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KASMC36AHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KASMC36AHM3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

58.1V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1218365-5KASMC36AHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1218365-5KASMC36AHM3/57
Circuit Protection - TVS - Diodes 1218365-5KASMC36AHM3/57
Win Source Part Number: 1218365-5KASMC36AHM3 /57 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 5KASMC36AHM3/57GICT, 5KASMC36AHM3/57GIDKR ,5KASMC36AHM3/57GITR Base Product Number: 5KASMC36 Product Status: Obsolete

Win Source Part Number: 1218365-5KASMC36AHM3/57
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 5KASMC36AHM3/57GICT,5KASMC36AHM3/57GIDKR,5KASMC36AHM3/57GITR
Base Product Number: 5KASMC36
Product Status: Obsolete

Buy Now Datasheet
Diode, Tvs, Unidirectional, 6.5W, 36V, Do-214Ab; Product Range Vishay - 19X3044 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 6.5W, 36V, Do-214Ab; Product Range Vishay
19X3044
Diode, Tvs, Unidirectional, 6.5W, 36V, Do-214Ab; Product Range Vishay 19X3044
DIODE, TVS, UNIDIRECTIONAL, 6.5W, 36V, DO-214AB; Product Range:5KASMC Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 6.5W, 36V, DO-214AB; Product Range:5KASMC Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KASMC36AHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KASMC36AHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KASMC36AHM3/57
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KASMC36AHM3/57 5KASMC36AHM3/57GITR-ND 1218365-5KASMC36AHM3/57 19X3044 5KASMC36AHM3/57
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Diode, Tvs, Unidirectional, 6.5W, 36V, Do-214Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data